2200pF Film Capacitor 300V Polypropylene (PP) Radial
Capacitor,Polyester (MYLAR),0.0022uF,20-
CAP FILM 2200PF 20% 300VAC RAD
CAP FILM 2200PF 20% 300VAC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17102221030-ND | 65C0093 | F17102221030 | F17102221030 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),0.0022Uf,20-% Tol,20+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |