Vishay Intertechnology, Inc. Ceramic Capacitors F221K29Y5RP63K5R

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F221K29Y5RP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F221K29Y5RP63K5R-ND
Ceramic Capacitors F221K29Y5RP63K5R-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 2Kv 220Pf ± 10% Y5R Bulk E3 Vishay - 92K0062 - Newark, An Avnet Company
Chicago, IL, United States
F 2Kv 220Pf ± 10% Y5R Bulk E3 Vishay
92K0062
F 2Kv 220Pf ± 10% Y5R Bulk E3 Vishay 92K0062
F 2KV 220pF ± 10% Y5R BULK e3

F 2KV 220pF ± 10% Y5R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - F221K29Y5RP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F221K29Y5RP63K5R
Capacitors - Ceramic Capacitors F221K29Y5RP63K5R
CAP CER 220PF 2KV Y5R RADIAL

CAP CER 220PF 2KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F221K29Y5RP63K5R-ND 92K0062 F221K29Y5RP63K5R
Product Name Ceramic Capacitors F 2Kv 220Pf ± 10% Y5R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers