0.33µF Film Capacitor 253V 630V Polyester, Metallized Axial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.839" L x 0.433" W (21.30mm x 11.00mm)
Cap Film Suppression X2 0.33uF 253VAC PET 10% (12 X 26.5mm) Axial 100°C Loose Product overview: F17734332000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17734332000 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 10% 630VDC AXIAL
CAP, SUP, X2, PET, 0.33UF, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:253VAC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-F17734332000-ND | 62-F17734332000 | F17734332000 | 65C0181 | |
| Product Name | Film Capacitors | Connectors,Interconnects | 0.33uF Capacitor | Capacitors - Film Capacitors | Cap, Sup, X2, Pet, 0.33Uf, Rad; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET | ||
| Capacitance Range | 0.3300 microF | 0.2200 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |