330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
F 3KV 330pF ± 10% Y5R BULK e3
CAP CER 330PF 2KV Y5R RADIAL
CAP CER 330PF 2KV Y5R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F331K33Y5RR63K7R-ND | 92K0118 | F331K33Y5RR63K7R | F331K33Y5RR63K7R |
| Product Name | Ceramic Capacitors | F 3Kv 330Pf ± 10% Y5R Bulk E3 Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | High Voltage Capacitor | SMPS Filtering | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |