Vishay Precision Group Film Capacitors F1778447M3ICT0

Description
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F1778447M3ICT0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F1778447M3ICT0-ND
Film Capacitors F1778447M3ICT0-ND
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F1778447M3ICT0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F1778447M3ICT0
Film Capacitors F1778447M3ICT0
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - F1778447M3ICT0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1778447M3ICT0
Capacitors - Film Capacitors F1778447M3ICT0
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay - 53M7729 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay
53M7729
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay 53M7729
CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:F1778 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:F1778 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F1778447M3ICT0-ND F1778447M3ICT0 F1778447M3ICT0 53M7729
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.47Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details