Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP8345ILDX-ADJ LP8345ILDX-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 071946-LP8345ILDX-AD J Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.27V @ 500mA Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (2.92x3.29) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 1.29V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071946-LP8345ILDX-AD J Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.27V @ 500mA Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (2.92x3.29) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 1.29V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP8345ILDX-ADJ - 071946-LP8345ILDX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8345ILDX-ADJ
071946-LP8345ILDX-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LP8345ILDX-ADJ 071946-LP8345ILDX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 071946-LP8345ILDX-AD J Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.27V @ 500mA Number of Regulators: 1 Output Type: Adjustable Output Current: 500mA Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (2.92x3.29) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 1.29V

Manufacturer: Texas Instruments
Win Source Part Number: 071946-LP8345ILDX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.27V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 50μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 1.29V

Buy Now
Singapore, Singapore
0.5A LDO Voltage Regulator IC
699-LP8345ILDX-ADJ
0.5A LDO Voltage Regulator IC 699-LP8345ILDX-ADJ
IC REG LDO ADJ 0.5A 6WSON Product overview: LP8345ILDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345ILDX-ADJ can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.5A 6WSON Product overview: LP8345ILDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345ILDX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 071946-LP8345ILDX-ADJ 699-LP8345ILDX-ADJ
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP8345ILDX-ADJ 0.5A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 6-WSON (2.92x3.29) Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZR-G3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.0160 amps
View Details
2 suppliers
Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Power Distribution Switches, Load Drivers - A2557KLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details