Texas Instruments MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACDR

Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator - MC79L05ACDR - Texas Instruments
Dallas, TX, United States
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator
MC79L05ACDR
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACDR
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125

3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
 - MC79L05ACDR - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 5V, BIPolar, PDSO8

Fixed Negative Standard Regulator, 5V, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits(ICs) - 082999-MC79L05ACDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082999-MC79L05ACDR
Integrated Circuits(ICs) 082999-MC79L05ACDR
Manufacturer: Texas Instruments Win Source Part Number: 082999-MC79L05ACDR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 1 Catalog: Negative Fixed and Adjustable Output Regulator Topology: Negative Fixed Voltage - Output: -5V Current - Output: 100mA Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Voltage - Input: -7 V ~ -20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082999-MC79L05ACDR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 1
Catalog: Negative Fixed and Adjustable Output
Regulator Topology: Negative Fixed
Voltage - Output: -5V
Current - Output: 100mA
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Voltage - Input: -7 V ~ -20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
-5V 100mA SOIC LDO Voltage Regulator IC
776-MC79L05ACDR
-5V 100mA SOIC LDO Voltage Regulator IC 776-MC79L05ACDR
-5V 100mA Neg LDO Regulator, 8-SOIC, 5% Acc Product overview: MC79L05ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACDR can be used for catalog matching and distributor lookup.

-5V 100mA Neg LDO Regulator, 8-SOIC, 5% Acc Product overview: MC79L05ACDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-MC79L05ACDRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-MC79L05ACDRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-MC79L05ACDRCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-MC79L05ACDRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-MC79L05ACDRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-MC79L05ACDRTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-MC79L05ACDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-MC79L05ACDRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-MC79L05ACDRDKR-ND
IC REG LINEAR -5V 100MA 8-SOIC

IC REG LINEAR -5V 100MA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L05ACDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L05ACDR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L05ACDR
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC79L05ACDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L05ACDR
PMIC - Voltage Regulators - Linear MC79L05ACDR
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L05ACDR
Linear Voltage Regulators MC79L05ACDR
Linear Voltage Regulators 5V Fixed Neg

Linear Voltage Regulators 5V Fixed Neg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L05ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L05ACDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L05ACDR
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC79L05ACDR MC79L05ACDR 082999-MC79L05ACDR 776-MC79L05ACDR 296-MC79L05ACDRCT-ND MC79L05ACDR MC79L05ACDR MC79L05ACDR MC79L05ACDR
Product Name MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator Integrated Circuits(ICs) -5V 100mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; SOIC8 SOIC; Other; 8-SOIC (0.154" 3.90mm Width) Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details