Texas Instruments High-Performance Analog 350mA HTSSOP Power Management IC O3850AQDCARQ1

Description
Functional safety compliant multi-rail power supply for safety MCUs with 350mA I/O rail 48-HTSSOP -40 to 125 Product overview: O3850AQDCARQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 350mA, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O3850AQDCARQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Functional safety compliant multi-rail power supply for safety MCUs with 350mA I/O rail 48-HTSSOP -40 to 125 Product overview: O3850AQDCARQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 350mA, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O3850AQDCARQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350mA HTSSOP Power Management IC
761-O3850AQDCARQ1
350mA HTSSOP Power Management IC 761-O3850AQDCARQ1
Functional safety compliant multi-rail power supply for safety MCUs with 350mA I/O rail 48-HTSSOP -40 to 125 Product overview: O3850AQDCARQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 350mA, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O3850AQDCARQ1 can be used for catalog matching and distributor lookup.

Functional safety compliant multi-rail power supply for safety MCUs with 350mA I/O rail 48-HTSSOP -40 to 125 Product overview: O3850AQDCARQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mA, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 350mA, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-O3850AQDCARQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 296-O3850AQDCARQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-O3850AQDCARQ1TR-ND
Power Management - Specialized 296-O3850AQDCARQ1TR-ND
Automotive Systems PMIC 48-HTSSOP

Automotive Systems PMIC 48-HTSSOP

Buy Now Datasheet
Power Management - Specialized - 296-O3850AQDCARQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-O3850AQDCARQ1CT-ND
Power Management - Specialized 296-O3850AQDCARQ1CT-ND
Automotive Systems PMIC 48-HTSSOP

Automotive Systems PMIC 48-HTSSOP

Buy Now Datasheet
Power Management - Specialized - 296-O3850AQDCARQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-O3850AQDCARQ1DKR-ND
Power Management - Specialized 296-O3850AQDCARQ1DKR-ND
Automotive Systems PMIC 48-HTSSOP

Automotive Systems PMIC 48-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1355982-O3850AQDCARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1355982-O3850AQDCARQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1355982-O3850AQDCARQ1
Win Source Part Number: 1355982-O3850AQDCARQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Supplier Device Package: 48-HTSSOP Base Product Number: O3850 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive Systems REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 7V ~ 36V Current - Supply: 120mA

Win Source Part Number: 1355982-O3850AQDCARQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
Base Product Number: O3850
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive Systems
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 7V ~ 36V
Current - Supply: 120mA

Buy Now Datasheet
Power Management - Specialized - O3850AQDCARQ1 - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
O3850AQDCARQ1
Power Management - Specialized O3850AQDCARQ1
AUTOMOTIVE HIGH VOLTAGE POWER MA

AUTOMOTIVE HIGH VOLTAGE POWER MA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 761-O3850AQDCARQ1 296-O3850AQDCARQ1TR-ND 1355982-O3850AQDCARQ1 O3850AQDCARQ1
Product Name 350mA HTSSOP Power Management IC Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data