Texas Instruments SMD 1.3V LDO Voltage Regulator IC LP5952TLX-1.3

Description
1.3V FIXED POSITIVE REGULATOR, PBGA5, LEAD FREE, SMD, 5 PIN Product overview: LP5952TLX-1.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5952TLX-1.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.3V FIXED POSITIVE REGULATOR, PBGA5, LEAD FREE, SMD, 5 PIN Product overview: LP5952TLX-1.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5952TLX-1.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.3V LDO Voltage Regulator IC
699-LP5952TLX-1.3
SMD 1.3V LDO Voltage Regulator IC 699-LP5952TLX-1.3
1.3V FIXED POSITIVE REGULATOR, PBGA5, LEAD FREE, SMD, 5 PIN Product overview: LP5952TLX-1.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5952TLX-1.3 can be used for catalog matching and distributor lookup.

1.3V FIXED POSITIVE REGULATOR, PBGA5, LEAD FREE, SMD, 5 PIN Product overview: LP5952TLX-1.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5952TLX-1.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5952TLX-1.3 - 071935-LP5952TLX-1.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5952TLX-1.3
071935-LP5952TLX-1.3
PMIC - PMIC - Voltage Regulators - Linear - LP5952TLX-1.3 071935-LP5952TLX-1.3
Manufacturer: Texas Instruments Win Source Part Number: 071935-LP5952TLX-1.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.088V @ 350mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 350mA Output Voltage: 1.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 1.3V Dropout Voltage-Max: 0.2V @ 350mA Operating Supply Current: 28μA to 100μA PSRR: 80dB to 64dB (10Hz to 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)

Manufacturer: Texas Instruments
Win Source Part Number: 071935-LP5952TLX-1.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.088V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 350mA
Output Voltage: 1.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Dropout Voltage-Max: 0.2V @ 350mA
Operating Supply Current: 28μA to 100μA
PSRR: 80dB to 64dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP5952TLX-1.3 071935-LP5952TLX-1.3
Product Name SMD 1.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5952TLX-1.3
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 5-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers
Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details