Texas Instruments 2.7V 1A Voltage Regulator IC REG104FA-2.7

Description
IC REG LIN 2.7V 1A DDPAK/TO263-5 Product overview: REG104FA-2.7 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.7V 1A DDPAK/TO263-5 Product overview: REG104FA-2.7 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 1A Voltage Regulator IC
776-REG104FA-2.7
2.7V 1A Voltage Regulator IC 776-REG104FA-2.7
IC REG LIN 2.7V 1A DDPAK/TO263-5 Product overview: REG104FA-2.7 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.7 can be used for catalog matching and distributor lookup.

IC REG LIN 2.7V 1A DDPAK/TO263-5 Product overview: REG104FA-2.7 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.7 - 1242412-REG104FA-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.7
1242412-REG104FA-2.7
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.7 1242412-REG104FA-2.7
Manufacturer: Texas Instruments Win Source Part Number: 1242412-REG104FA-2.7 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242412-REG104FA-2.7
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - Linear - REG104FA-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104FA-2.7
Voltage Regulators - Linear REG104FA-2.7
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-REG104FA-2.7 1242412-REG104FA-2.7 REG104FA-2.7
Product Name 2.7V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.7 Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tube TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 2.7 volts 2.7 to ? volts
IOUT 1 amps 1 amps
Dropout Voltage 0.4800 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP667ARZ-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details