TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
LP5996SDX-3333 -- PMIC - VOLTAGE REGULATORS - LINEAR
Texas Instruments High-Performance Analog
PMIC - Voltage Regulators - Linear
LP5996SDX-3333
Description
IC REG LINEAR 3.3V 10SON
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR 3.3V 10SON
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LP5996SDX-3333 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
Special Features
|
Enable
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Type
Low Dropout
Special Features
Shutdown (Inhibit) Pin; Shutdown
IOUT
0.5000 amps
View Details
Package Type
Other; 10-VFDFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
3.6 amps
VIN
40 volts
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details