Fixed Positive Standard Regulator, 1.2V, CMOS, PBGA5
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 5-DSBGA (1.5x1.2)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5952TL-1.2 | LP5952TL-1.2 |
| Product Name | Voltage Regulators - Linear Regulator Controllers | |
| Package Type | Other; BGA5 | Other; 5-WFBGA, DSBGA |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 1.2 to ? volts |