Texas Instruments High-Performance Analog SMD 3.3V 0.8V 300mA LDO Voltage Regulator IC LP5996SD-3308

Description
2-Ch LDO 3.3V/0.8V 300mA 10SON Surface Mount Product overview: LP5996SD-3308 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 0.8V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5996SD-3308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch LDO 3.3V/0.8V 300mA 10SON Surface Mount Product overview: LP5996SD-3308 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 0.8V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5996SD-3308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
SMD 3.3V 0.8V 300mA LDO Voltage Regulator IC
699-LP5996SD-3308
SMD 3.3V 0.8V 300mA LDO Voltage Regulator IC 699-LP5996SD-3308
2-Ch LDO 3.3V/0.8V 300mA 10SON Surface Mount Product overview: LP5996SD-3308 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 0.8V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5996SD-3308 can be used for catalog matching and distributor lookup.

2-Ch LDO 3.3V/0.8V 300mA 10SON Surface Mount Product overview: LP5996SD-3308 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 0.8V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 0.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5996SD-3308 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP5996SD-3308 - 1204001-LP5996SD-3308 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5996SD-3308
1204001-LP5996SD-3308
PMIC - PMIC - Voltage Regulators - Linear - LP5996SD-3308 1204001-LP5996SD-3308
Manufacturer: Texas Instruments Win Source Part Number: 1204001-LP5996SD-330 8 Packaging: Cut Tape (CT) Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 300mA Categories: Integrated Circuits Supplier Device Package: 10-SON (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C PSRR: 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.national.com Manufacturer Package: 10-WFDFN Exposed Pad Maximum Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LP5996 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V, 0.8V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.22V at 150mA, 0.55V at 300mA Current - Quiescent (Iq): 110μA

Manufacturer: Texas Instruments
Win Source Part Number: 1204001-LP5996SD-3308
Packaging: Cut Tape (CT)
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Categories: Integrated Circuits
Supplier Device Package: 10-SON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-WFDFN Exposed Pad
Maximum Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LP5996
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V, 0.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.22V at 150mA, 0.55V at 300mA
Current - Quiescent (Iq): 110μA

Buy Now
PMIC - Voltage Regulators - Linear - LP5996SD-3308 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5996SD-3308
PMIC - Voltage Regulators - Linear LP5996SD-3308
IC REG LINEAR 3.3V/0.8V 10SON

IC REG LINEAR 3.3V/0.8V 10SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP5996SD-3308 1204001-LP5996SD-3308 LP5996SD-3308
Product Name SMD 3.3V 0.8V 300mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5996SD-3308 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SON Other; 10-WFDFN Exposed Pad
Output Voltage 0.8000 volts 3.3 to 0.8000 volts
IOUT 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
IQ 1.10E-4 amps 1.10E-4 amps
Unlock Full Specs
to access all available technical data