Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP8345CLDX-2.5 LP8345CLDX-2.5

Description
Manufacturer: Texas Instruments Win Source Part Number: 071944-LP8345CLDX-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.335V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 6-WSON (2.92x3.29) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071944-LP8345CLDX-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.335V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 6-WSON (2.92x3.29) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLDX-2.5 - 071944-LP8345CLDX-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLDX-2.5
071944-LP8345CLDX-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLDX-2.5 071944-LP8345CLDX-2.5
Manufacturer: Texas Instruments Win Source Part Number: 071944-LP8345CLDX-2. 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.335V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 6-WSON (2.92x3.29) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 50μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: Texas Instruments
Win Source Part Number: 071944-LP8345CLDX-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.335V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 50μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-LP8345CLDX-2.5
LDO Voltage Regulator IC 699-LP8345CLDX-2.5
Product overview: LP8345CLDX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CLDX-2.5 can be used for catalog matching and distributor lookup.

Product overview: LP8345CLDX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CLDX-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 071944-LP8345CLDX-2.5 699-LP8345CLDX-2.5
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP8345CLDX-2.5 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WSON (2.92x3.29)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data