The LP5996 is a dual low dropout regulator with independent 150mA and 300mA outputs, available in a 10-pin SON package measuring 3mm x 3mm. It operates from an input voltage range of 2.0V to 6.0V, features a dropout voltage of 210mV at 300mA, and draws a quiescent current of 35µA when enabled. Each output has a separate enable pin, allowing shutdown with less than 10nA quiescent current. The device is stable with ceramic capacitors as small as 1µF and includes thermal shutdown protection. Accuracy is 1.5% at room temperature and 3% over temperature. The part is designed for applications including cellular handsets, PDAs, and wireless network adapters.
Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON -40 to 85
IC REG LINEAR 3.3V/0.8V 10SON
| Texas Instruments | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5996SDX-3308/NOPB | LP5996SDX-3308/NOPB |
| Product Name | LP5996 Dual Linear Regulator with 300mA and 150mA Outputs | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; WSON | |
| Output Voltage | 3.3 volts | |
| IOUT | 0.1500 amps | 0.1500 to 0.3000 amps |