IC REG LINEAR 1.8V 500MA TO252-3
IC REG LINEAR 1.8V 500MA TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP8345CDT-1.8/NOPB | LP8345CDT-1.8/NOPB | LP8345CDT-1.8/NOPB |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Output Voltage | 1.8 volts | 1.8 to ? volts | |
| IQ | 5.00E-5 amps | 5.00E-5 amps | |
| Output Voltage Type | Fixed; Fixed |