Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
IC REG LINEAR 1.8V 200MA 4DSBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5990UM-1.8/NOPB | LP5990UM-1.8/NOPB |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 4-WFBGA, DSBGA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.8 to ? volts | |
| IOUT | 0.2000 amps | 0.2000 amps |