Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | REG102GA-3.3/2K5G4 |
| Product Name | REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; SOIC,SOT-223,SOT-23 |
| Output Voltage | 3.3 volts |
| IOUT | 0.2500 amps |