Texas Instruments LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MF-3.0

Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5951 is a micropower, 150-mA low-dropout CMOS voltage regulator designed for battery-powered portable systems, providing a fixed 3.0-V output with low quiescent current and shutdown capability. It is available in the SOT-23-5 package, measuring 2.90 mm by 1.60 mm, and operates over a junction temperature range of -40°C to 125°C. The device supports input voltages from 1.8 V to 5.5 V, features a typical quiescent current of 29 µA, and includes thermal overload and short-circuit protection. It is stable with a 1-µF ceramic output capacitor and has a turnon time of 30 µs typical. The enable pin accepts logic-level signals for shutdown control, with quiescent current below 1 nA in shutdown mode.

Datasheet Summary
Powered by GS/AI

The LP5951 is a micropower, 150-mA low-dropout CMOS voltage regulator designed for battery-powered portable systems, providing a fixed 3.0-V output with low quiescent current and shutdown capability. It is available in the SOT-23-5 package, measuring 2.90 mm by 1.60 mm, and operates over a junction temperature range of -40°C to 125°C. The device supports input voltages from 1.8 V to 5.5 V, features a typical quiescent current of 29 µA, and includes thermal overload and short-circuit protection. It is stable with a 1-µF ceramic output capacitor and has a turnon time of 30 µs typical. The enable pin accepts logic-level signals for shutdown control, with quiescent current below 1 nA in shutdown mode.

Suppliers

Company
Product
Description
Supplier Links
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator - LP5951MF-3.0 - Texas Instruments
Dallas, TX, United States
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator
LP5951MF-3.0
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MF-3.0
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
150mA SOT-23 LDO Voltage Regulator IC
776-LP5951MF-3.0
150mA SOT-23 LDO Voltage Regulator IC 776-LP5951MF-3.0
Micropower 150mA Low-Dropout (LDO) CMOS Voltage Regulator 5-SOT-23 -40 to 125 Product overview: LP5951MF-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MF-3.0 can be used for catalog matching and distributor lookup.

Micropower 150mA Low-Dropout (LDO) CMOS Voltage Regulator 5-SOT-23 -40 to 125 Product overview: LP5951MF-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MF-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP5951MF-3.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
 - LP5951MF-3.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MF-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MF-3.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MF-3.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5951MF-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5951MF-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5951MF-3.0
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP5951MF-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5951MF-3.0
Voltage Regulators - Linear LP5951MF-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now
Voltage Regulators - Linear - LP5951MF-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5951MF-3.0
Voltage Regulators - Linear LP5951MF-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now
PMIC - Voltage Regulators - Linear - LP5951MF-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5951MF-3.0
PMIC - Voltage Regulators - Linear LP5951MF-3.0
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5951MF-3.0 776-LP5951MF-3.0 LP5951MF-3.0 LP5951MF-3.0TR-ND LP5951MF-3.0 LP5951MF-3.0 LP5951MF-3.0 LP5951MF-3.0
Product Name LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator 150mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC70,SOT-23 Other; SOT-23-5 Other; TSOP5/6 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection Enable
Output Voltage 1.3 to 3.7 volts 3 volts 3 volts 3 volts 3 to ? volts 3 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data