Texas Instruments LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MFX-1.8/NOPB

Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5951 is a micropower, 150-mA low-dropout CMOS voltage regulator designed for portable battery-powered systems, offering a fixed output voltage of 1.8 V. It is available in a SOT-23-5 package measuring 2.90 mm by 1.60 mm, with an operating junction temperature range of -40°C to 125°C. The device operates from an input voltage of 1.8 V to 5.5 V, draws a typical quiescent current of 29 µA, and includes logic-controlled enable, thermal overload protection, and short-circuit protection. It is stable with a 1-µF ceramic output capacitor and features a turn-on time of 30 µs. The part is RoHS compliant and supplied in a tape and reel package with 3000 units per reel.

Datasheet Summary
Powered by GS/AI

The LP5951 is a micropower, 150-mA low-dropout CMOS voltage regulator designed for portable battery-powered systems, offering a fixed output voltage of 1.8 V. It is available in a SOT-23-5 package measuring 2.90 mm by 1.60 mm, with an operating junction temperature range of -40°C to 125°C. The device operates from an input voltage of 1.8 V to 5.5 V, draws a typical quiescent current of 29 µA, and includes logic-controlled enable, thermal overload protection, and short-circuit protection. It is stable with a 1-µF ceramic output capacitor and features a turn-on time of 30 µs. The part is RoHS compliant and supplied in a tape and reel package with 3000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator - LP5951MFX-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator
LP5951MFX-1.8/NOPB
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator LP5951MFX-1.8/NOPB
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5951MFX-1.8/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5951MFX-1.8/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5951MFX-1.8/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5951MFX-1.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5951MFX-1.8/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5951MFX-1.8/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5951MFX-1.8/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5951MFX-1.8/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5951MFX-1.8/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-LP5951MFX-1.8/NOPB
Low-Power SOT-23 Voltage Regulator IC 776-LP5951MFX-1.8/NOPB
150-mA, low-IQ, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: LP5951MFX-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MFX-1.8/NO PB can be used for catalog matching and distributor lookup.

150-mA, low-IQ, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: LP5951MFX-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MFX-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5951MFX-1.8/NOPB - 098303-LP5951MFX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5951MFX-1.8/NOPB
098303-LP5951MFX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5951MFX-1.8/NOPB 098303-LP5951MFX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 098303-LP5951MFX-1.8 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 55μA to 70μA PSRR: 60dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 098303-LP5951MFX-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 55μA to 70μA
PSRR: 60dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5951MFX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5951MFX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5951MFX-1.8/NOPB
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP5951MFX-1.8/NOPB
LDO Voltage Regulators LP5951MFX-1.8/NOPB
LDO Voltage Regulators Micropower 150mA Low-Dropout (LDO) CMOS Voltage Regulator 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 150mA Low-Dropout (LDO) CMOS Voltage Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5951MFX-1.8/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5951MFX-1.8/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5951MFX-1.8/NOPB
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP5951MFX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5951MFX-1.8/NOPB
Voltage Regulators - Linear LP5951MFX-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now
PMIC - Voltage Regulators - Linear - LP5951MFX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5951MFX-1.8/NOPB
PMIC - Voltage Regulators - Linear LP5951MFX-1.8/NOPB
IC REG LINEAR 1.8V 150MA SOT23-5

IC REG LINEAR 1.8V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP5951MFX-1.8/NOPB 296-LP5951MFX-1.8/NOPBDKR-ND 776-LP5951MFX-1.8/NOPB 098303-LP5951MFX-1.8/NOPB LP5951MFX-1.8/NOPB LP5951MFX-1.8/NOPB LP5951MFX-1.8/NOPB LP5951MFX-1.8/NOPB LP5951MFX-1.8/NOPB
Product Name LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5951MFX-1.8/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SC70,SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Overcurrent Protection,Enable Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.3 to 3.7 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers
Battery Chargers - BQ24165RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details