Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVR LP5912-0.9DRVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 813350-LP5912-0.9DRV R Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 0.9V Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6.5V PSRR: 40dB (100kHz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55μA Current - Supply (Maximum): 35μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 813350-LP5912-0.9DRV R Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 0.9V Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6.5V PSRR: 40dB (100kHz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55μA Current - Supply (Maximum): 35μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVR - 813350-LP5912-0.9DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVR
813350-LP5912-0.9DRVR
PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVR 813350-LP5912-0.9DRVR
Manufacturer: Texas Instruments Win Source Part Number: 813350-LP5912-0.9DRV R Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 0.9V Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 6.5V PSRR: 40dB (100kHz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55μA Current - Supply (Maximum): 35μA

Manufacturer: Texas Instruments
Win Source Part Number: 813350-LP5912-0.9DRVR
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.9V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6.5V
PSRR: 40dB (100kHz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55μA
Current - Supply (Maximum): 35μA

Buy Now
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP5912-0.9DRVR
Low-Power Voltage Regulator IC 776-LP5912-0.9DRVR
500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-0.9DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-0.9DRVR can be used for catalog matching and distributor lookup.

500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-0.9DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-0.9DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5912-0.9DRVR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5912-0.9DRVR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5912-0.9DRVR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5912-0.9DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5912-0.9DRVR
PMIC - Voltage Regulators - Linear LP5912-0.9DRVR
IC REG LINEAR 0.9V 500MA 6WSON

IC REG LINEAR 0.9V 500MA 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5912-0.9DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5912-0.9DRVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5912-0.9DRVR
IC REG LINEAR 0.9V 500MA 6WSON

IC REG LINEAR 0.9V 500MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5912-0.9DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5912-0.9DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5912-0.9DRVR
IC REG LINEAR 0.9V 500MA 6WSON

IC REG LINEAR 0.9V 500MA 6WSON

Supplier's Site
Voltage Regulators - Linear - LP5912-0.9DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5912-0.9DRVR
Voltage Regulators - Linear LP5912-0.9DRVR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 813350-LP5912-0.9DRVR 776-LP5912-0.9DRVR LP5912-0.9DRVR-ND LP5912-0.9DRVR LP5912-0.9DRVR LP5912-0.9DRVR LP5912-0.9DRVR
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP5912-0.9DRVR Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Reverse Voltage Protection; Enable Reverse Voltage Protection Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ33R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
TSSOP Power Management IC - 713-BQ2019PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details