Win Source Part Number: 1353978-LP873344RHDR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Base Product Number: LP873344
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.8V ~ 5.5V
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs: 4
Frequency - Switching: 2MHz
Voltage/Current - Output 1: Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2: Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3: Programmable, 0.7V ~ 3.36V, 2A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
IC POWER Product overview: LP873344RHDRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP873344RHDRQ1 can be used for catalog matching and distributor lookup.
IC POWER
IC POWER
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1353978-LP873344RHDRQ1 | 296-LP873344RHDRQ1TR-ND | 776-LP873344RHDRQ1 | LP873344RHDRQ1 | LP873344RHDRQ1 | LP873344RHDRQ1 | LP873344RHDRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; Tape & Reel | Other; 28-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Regulator Type | Standard; Low Dropout | ||||||
| Output Voltage | ? to 3.36 volts |