1.2V FIXED POSITIVE REGULATOR, DSO6, 0.50 MM PITCH, LEAD FREE, LLP-6 Product overview: LP5952LC-1.2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5952LC-1.2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923645-LP5952LC-1.2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP5952
Categories: Integrated Circuits (ICs)
Case / Package: 6-USON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
IC REG LINEAR 1.2V 350MA 6USON
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
IC REG LINEAR 1.2V 350MA 6USON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP5952LC-1.2 | 923645-LP5952LC-1.2 | LP5952LC-1.2-ND | LP5952LC-1.2 | LP5952LC-1.2 | LP5952LC-1.2 | LP5952LC-1.2 |
| Product Name | 1.2V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP5952LC-1.2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| IQ | 2.80E-5 amps | 2.80E-5 amps | 2.80E-5 amps | 2.80E-5 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Polarity | Positive | Positive |