Texas Instruments Low-Power 500mA LDO Voltage Regulator IC LP8345CLD-3.3

Description
Low Dropout, Low IQ, 500mA CMOS Linear Regulator Product overview: LP8345CLD-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CLD-3.3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Dropout, Low IQ, 500mA CMOS Linear Regulator Product overview: LP8345CLD-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CLD-3.3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 500mA LDO Voltage Regulator IC
699-LP8345CLD-3.3
Low-Power 500mA LDO Voltage Regulator IC 699-LP8345CLD-3.3
Low Dropout, Low IQ, 500mA CMOS Linear Regulator Product overview: LP8345CLD-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CLD-3.3 can be used for catalog matching and distributor lookup.

Low Dropout, Low IQ, 500mA CMOS Linear Regulator Product overview: LP8345CLD-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345CLD-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-3.3 - 1204046-LP8345CLD-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-3.3
1204046-LP8345CLD-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-3.3 1204046-LP8345CLD-3.3
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1204046-LP8345CLD-3. 3 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1204046-LP8345CLD-3.3
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP8345CLD-3.3 1204046-LP8345CLD-3.3
Product Name Low-Power 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-3.3
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
PMIC - Voltage Regulators - Linear - ADP667AR-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details