Texas Instruments High-Performance Analog 3.3V 500mA LDO Voltage Regulator IC LP5912-3.3DRVR

Description
3.3V LDO 500mA 6-WSON Low-Noise Voltage Regulator Product overview: LP5912-3.3DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-3.3DRVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO 500mA 6-WSON Low-Noise Voltage Regulator Product overview: LP5912-3.3DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-3.3DRVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500mA LDO Voltage Regulator IC
776-LP5912-3.3DRVR
3.3V 500mA LDO Voltage Regulator IC 776-LP5912-3.3DRVR
3.3V LDO 500mA 6-WSON Low-Noise Voltage Regulator Product overview: LP5912-3.3DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-3.3DRVR can be used for catalog matching and distributor lookup.

3.3V LDO 500mA 6-WSON Low-Noise Voltage Regulator Product overview: LP5912-3.3DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-3.3DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5912-3.3DRVR - 845458-LP5912-3.3DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5912-3.3DRVR
845458-LP5912-3.3DRVR
PMIC - PMIC - Voltage Regulators - Linear - LP5912-3.3DRVR 845458-LP5912-3.3DRVR
Manufacturer: Texas Instruments Win Source Part Number: 845458-LP5912-3.3DRV R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LP5912 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47214-6, 296-47214-2, 296-47214-1, LP5912-3.3DRVR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 845458-LP5912-3.3DRVR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP5912
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47214-6, 296-47214-2, 296-47214-1, LP5912-3.3DRVR-ND

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47214-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47214-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47214-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47214-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47214-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47214-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47214-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47214-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47214-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP5912-3.3DRVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP5912-3.3DRVR
Power Supply Chip >> Linear Voltage Regulators (LDO) LP5912-3.3DRVR
500mA null 3.3V Positive electrode 6.5V WSON-6-EP(2x2) Linear Voltage Regulators (LDO) ROHS

500mA null 3.3V Positive electrode 6.5V WSON-6-EP(2x2) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5912-3.3DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5912-3.3DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5912-3.3DRVR
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site
Voltage Regulators - Linear - LP5912-3.3DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5912-3.3DRVR
Voltage Regulators - Linear LP5912-3.3DRVR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now
PMIC - Voltage Regulators - Linear - LP5912-3.3DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5912-3.3DRVR
PMIC - Voltage Regulators - Linear LP5912-3.3DRVR
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5912-3.3DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5912-3.3DRVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5912-3.3DRVR
IC REG LINEAR 3.3V 500MA 6WSON

IC REG LINEAR 3.3V 500MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP5912-3.3DRVR 845458-LP5912-3.3DRVR 296-47214-1-ND LP5912-3.3DRVR LP5912-3.3DRVR LP5912-3.3DRVR LP5912-3.3DRVR LP5912-3.3DRVR
Product Name 3.3V 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP5912-3.3DRVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Dropout Voltage 1.80E-4 volts 0.1800 volts 0.1800 volts 0.1800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Polarity Positive Positive Positive Positive
Package Type Other; 6-WSON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Regulator Type Standard Low Dropout
Unlock Full Specs
to access all available technical data