Manufacturer: Texas Instruments
Win Source Part Number: 041157-LP8345IDT-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 50μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
3.3V FIXED POSITIVE LDO REGULATOR, 0.5V DROPOUT, PSSO2, DPAK-3 Product overview: LP8345IDT-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5V, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8345IDT-3.3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 041157-LP8345IDT-3.3 | 699-LP8345IDT-3.3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP8345IDT-3.3 | 3.3V 0.5V DPAK LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | Other; TO-252-3 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |