Texas Instruments MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACDRG4

Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator - MC79L05ACDRG4 - Texas Instruments
Dallas, TX, United States
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator
MC79L05ACDRG4
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACDRG4
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125

3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC LDO Voltage Regulator IC
776-MC79L05ACDRG4
SOIC LDO Voltage Regulator IC 776-MC79L05ACDRG4
100-mA, negative linear voltage regulator 8-SOIC 0 to 125 Product overview: MC79L05ACDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACDRG4 can be used for catalog matching and distributor lookup.

100-mA, negative linear voltage regulator 8-SOIC 0 to 125 Product overview: MC79L05ACDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACDRG4 - 083000-MC79L05ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACDRG4
083000-MC79L05ACDRG4
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACDRG4 083000-MC79L05ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 083000-MC79L05ACDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: -20V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 49dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083000-MC79L05ACDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: -20V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L05ACDRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L05ACDRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L05ACDRG4-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L05ACDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L05ACDRG4
PMIC - Voltage Regulators - Linear MC79L05ACDRG4
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L05ACDRG4
Linear Voltage Regulators MC79L05ACDRG4
Linear Voltage Regulators 5V 100mA Fixed Neg Voltage Regulator

Linear Voltage Regulators 5V 100mA Fixed Neg Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L05ACDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L05ACDRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L05ACDRG4
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC79L05ACDRG4 776-MC79L05ACDRG4 083000-MC79L05ACDRG4 MC79L05ACDRG4-ND MC79L05ACDRG4 MC79L05ACDRG4 MC79L05ACDRG4
Product Name MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACDRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,TO-92 Other; D SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts 5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24115RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details