300-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection & enable 4-DSBGA -40 to 125 Product overview: LP5910-1.0YKAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5910-1.0YKAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923641-LP5910-1.0YKA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 4-DSBGA
Package: 4-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP5910
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49821-6, 296-49821-1, 296-49821-2, LP5910-1.0YKAR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
IC REG LINEAR 1V 300MA 4DSBGA
IC REG LINEAR 1V 300MA 4DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DSBGA
IC REG LINEAR 1V 300MA 4DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LP5910-1.0YKAR | 923641-LP5910-1.0YKAR | 296-49821-2-ND | LP5910-1.0YKAR | LP5910-1.0YKAR | LP5910-1.0YKAR | LP5910-1.0YKAR |
| Product Name | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP5910-1.0YKAR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 1.20E-4 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 4-DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | |||
| Regulator Type | Standard |