Texas Instruments REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response REG104FA-3.3/500G3

Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response - REG104FA-3.3/500G3 - Texas Instruments
Dallas, TX, United States
REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response
REG104FA-3.3/500G3
REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response REG104FA-3.3/500G3
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
Singapore, Singapore
3.3V 1A 15V LDO Voltage Regulator IC
776-REG104FA-3.3/500G3
3.3V 1A 15V LDO Voltage Regulator IC 776-REG104FA-3.3/500G3
3.3V LDO Regulator, 1A, 15V In, TO-263, Tape & Reel Product overview: REG104FA-3.3/500G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-3.3/500 G3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1A, 15V In, TO-263, Tape & Reel Product overview: REG104FA-3.3/500G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-3.3/500G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3/500G3 - 793108-REG104FA-3.3/500G3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3/500G3
793108-REG104FA-3.3/500G3
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3/500G3 793108-REG104FA-3.3/500G3
Manufacturer: Texas Instruments Win Source Part Number: 793108-REG104FA-3.3/ 500G3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: REG104 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.48V @ 1A Alternative Parts (Cross-Reference): LR1117CS33X; UPC2933BT1D-E2-AY; UPC2933BT1D-AT-E1; G9117-33T33T; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 793108-REG104FA-3.3/500G3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: REG104
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.48V @ 1A
Alternative Parts (Cross-Reference): LR1117CS33X; UPC2933BT1D-E2-AY; UPC2933BT1D-AT-E1; G9117-33T33T;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG104FA-3.3/500G3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104FA-3.3/500G3
PMIC - Voltage Regulators - Linear REG104FA-3.3/500G3
IC REG LIN 3.3V 1A DDPAK/TO263-5

IC REG LIN 3.3V 1A DDPAK/TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - REG104FA-3.3/500G3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104FA-3.3/500G3
Voltage Regulators - Linear REG104FA-3.3/500G3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG104FA-3.3/500G3
LDO Voltage Regulators REG104FA-3.3/500G3
LDO Voltage Regulators DMOS 1A LDO Reg

LDO Voltage Regulators DMOS 1A LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104FA-3.3/500G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104FA-3.3/500G3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104FA-3.3/500G3
IC REG LIN 3.3V 1A DDPAK/TO263-5

IC REG LIN 3.3V 1A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG104FA-3.3/500G3 776-REG104FA-3.3/500G3 793108-REG104FA-3.3/500G3 REG104FA-3.3/500G3 REG104FA-3.3/500G3 REG104FA-3.3/500G3 REG104FA-3.3/500G3
Product Name REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 3.3V 1A 15V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3/500G3 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; TO-263 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25890RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24032ARHLT - 011891-BQ24032ARHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Special Features Reverse Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details