2.8V Dual LDO Regulator, 150mA/300mA, 2V-6V In, SON Pkg Product overview: LP5996SD-2828 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.8V, 150mA, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.8V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5996SD-2828 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3)
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1203999-LP5996SD-282
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC REG LIN 2.8V 150/300MA 10SON
IC REG LIN 2.8V 150/300MA 10SON
IC REG LIN 2.8V 150/300MA 10SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP5996SD-2828 | LP5996SD-2828TR-ND | 1203999-LP5996SD-2828 | LP5996SD-2828 | 815-LP5996SD-2828 | LP5996SD-2828 |
| Product Name | Dual 2.8V 150mA 300mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP5996SD-2828 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN 2.8V 150/300MA 10SON | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.3000 amps | 0.1500 to 0.3000 amps | |
| Dropout Voltage | 0.2100 volts | 0.2200 to 0.5500 volts | 0.1100 volts |