3 pin 100mA Fixed (-15V) Negative Voltage Regulator 3-TO-92 0 to 125
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Fixed Negative Standard Regulator, 15V, BIPolar, PBCY3
Linear Voltage Regulators 15V 100mA Fixed Neg Voltage Regulator
IC REG LINEAR -15V 100MA TO92-3
IC REG LINEAR -15V 100MA TO92-3
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L15ACLPR | 296-49830-2-ND | MC79L15ACLPR | MC79L15ACLPR | MC79L15ACLPR | MC79L15ACLPR |
| Product Name | MC79L15A 3 pin 100mA Fixed (-15V) Negative Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | ||||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||
| Output Voltage | -15 volts | -15 volts | -15 volts |