Texas Instruments LP8900 Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits LP8900TLX-AAEC/NOPB

Description
Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA
Request a Quote
Description
Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP8900 is a dual 200-mA ultra-low-noise LDO regulator designed for RF and analog circuits, offering 6 µV RMS noise, 75 dB PSRR at 1 kHz, and a dropout voltage of 110 mV at 200 mA load. Each regulator operates from 1.8 V to 5.5 V input and provides output voltages from 1.2 V to 3.6 V, with 1% accuracy over temperature. The device has a quiescent current of 48 µA per regulator, an 80 µs start-up time, and is stable with ceramic output capacitors as small as 0402 case size. It includes thermal-overload and short-circuit protection, and operates over a junction temperature range of -40°C to +125°C. The package is a 6-pin DSBGA measuring 1.49 mm × 1.09 mm.

Datasheet Summary
Powered by GS/AI

The LP8900 is a dual 200-mA ultra-low-noise LDO regulator designed for RF and analog circuits, offering 6 µV RMS noise, 75 dB PSRR at 1 kHz, and a dropout voltage of 110 mV at 200 mA load. Each regulator operates from 1.8 V to 5.5 V input and provides output voltages from 1.2 V to 3.6 V, with 1% accuracy over temperature. The device has a quiescent current of 48 µA per regulator, an 80 µs start-up time, and is stable with ceramic output capacitors as small as 0402 case size. It includes thermal-overload and short-circuit protection, and operates over a junction temperature range of -40°C to +125°C. The package is a 6-pin DSBGA measuring 1.49 mm × 1.09 mm.

Suppliers

Company
Product
Description
Supplier Links
LP8900 Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits - LP8900TLX-AAEC/NOPB - Texas Instruments
Dallas, TX, United States
LP8900 Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits
LP8900TLX-AAEC/NOPB
LP8900 Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits LP8900TLX-AAEC/NOPB
Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA

Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA

Buy Now Datasheet
Singapore, Singapore
2.7V 200MA Voltage Regulator IC
776-LP8900TLX-AAEC/NOPB
2.7V 200MA Voltage Regulator IC 776-LP8900TLX-AAEC/NOPB
IC REG LINEAR 2.7V 200MA 6DSBGA Product overview: LP8900TLX-AAEC/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8900TLX-AAEC/N OPB can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 200MA 6DSBGA Product overview: LP8900TLX-AAEC/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8900TLX-AAEC/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1113044-LP8900TLX-AAEC/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1113044-LP8900TLX-AAEC/NOPB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1113044-LP8900TLX-AAEC/NOPB
Win Source Part Number: 1113044-LP8900TLX-AA EC/NOPB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 200 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.7V Package / Case: 6-WFBGA, DSBGA Supplier Device Package: 6-DSBGA (1.5x1.3) Temperature Range - Operating: -40°C ~ 85°C PSRR: 75dB ~ 30dB (1kHz ~ 1MHz) Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LP8900TLX-AAECNOPB; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 120 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LP8900 Product Status: Obsolete Voltage Dropout (Max): 0.16V @ 200mA

Win Source Part Number: 1113044-LP8900TLX-AAEC/NOPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 200 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.7V
Package / Case: 6-WFBGA, DSBGA
Supplier Device Package: 6-DSBGA (1.5x1.3)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP8900TLX-AAECNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 120 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP8900
Product Status: Obsolete
Voltage Dropout (Max): 0.16V @ 200mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP8900TLX-AAEC/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP8900TLX-AAEC/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP8900TLX-AAEC/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1.5x1.3)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1.5x1.3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP8900TLX-AAEC/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP8900TLX-AAEC/NOPB
PMIC - Voltage Regulators - Linear LP8900TLX-AAEC/NOPB
IC REG LINEAR 2.7V 200MA 6DSBGA

IC REG LINEAR 2.7V 200MA 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP8900TLX-AAEC/NOPB 776-LP8900TLX-AAEC/NOPB 1113044-LP8900TLX-AAEC/NOPB LP8900TLX-AAEC/NOPB-ND LP8900TLX-AAEC/NOPB
Product Name LP8900 Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 2.7V 200MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA Other; SMD/SMT Other; Tape & Reel (TR) Other; 6-WFBGA, DSBGA
Special Features Thermal Shutdown Protection; Thermal Shutdown Enable Over Temperature, Short Circuit Enable
Output Voltage 1.2 to 3.6 volts 1.2 volts 2.7 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data