Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140139-LP875701ARNF
Length: 4.5 mm
Thickness: 900 µm
Height: 900 µm
Number of Pins: 26
Width: 4 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1V 4 Output 10A 26-PowerVFQFN
IC REG BUCK 1V 10A QUAD 26VQFN
IC REG BUCK/LNR
Buck Switching Regulator IC Positive Fixed 1V 4 Output 10A 26-PowerVFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1140139-LP875701ARNFRQ1 | 296-LP875701ARNFRQ1TR-ND | LP875701ARNFRQ1 | LP875701ARNFRQ1 | LP875701ARNFRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LP875701ARNFRQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 volts | 1 to ? volts |