2.5V FIXED POSITIVE LDO REGULATOR, 0.25V DROPOUT, PDSO5, SC-70, 5 PIN Product overview: LP5951MG-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5951MG-2.5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.5V 150MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.5V 150MA SC70-5
IC REG LINEAR 2.5V 150MA SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LP5951MG-2.5 | LP5951MG-2.5TR-ND | LP5951MG-2.5 | LP5951MG-2.5 | 815-LP5951MG-2.5 | LP5951MG-2.5 |
| Product Name | 2.5V 0.25V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | IC REG LINEAR 2.5V 150MA SC70-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| IQ | 5.50E-5 amps | 5.50E-5 amps | 5.50E-5 amps |