3.3V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, DSO6, LLP-6 Product overview: LP8340CLD-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8340CLD-3.3/NO
Manufacturer: Texas Instruments
Win Source Part Number: 779916-LP8340CLD-3.3
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: LP8340
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 170μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-WSON (2.92x3.29)
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 1V @ 1A
Alternative Parts (Cross-Reference): IRU1011-33CHTRPBF; IRU1011-33CHTRP; IRU1011-33CH; IRU1011-33CHTR;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2.92x3.29)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2.92x3.29)
IC REG LINEAR 3.3V 1A 6WSON
IC REG LINEAR 3.3V 1A 6WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP8340CLD-3.3/NOPB | 779916-LP8340CLD-3.3/NOPB | LP8340CLD-3.3/NOPBTR-ND | LP8340CLD-3.3/NOPB | LP8340CLD-3.3/NOPB | LP8340CLD-3.3/NOPB |
| Product Name | 3.3V 1V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP8340CLD-3.3/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| Dropout Voltage | 0.5400 volts | 1 volts | 1 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||
| Regulator Type | Low Dropout | Standard |