Texas Instruments High-Performance Analog Low-Power Voltage Regulator IC LP5912-5.0DRVT

Description
500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-5.0DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-5.0DRVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-5.0DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-5.0DRVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LP5912-5.0DRVT
Low-Power Voltage Regulator IC 776-LP5912-5.0DRVT
500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-5.0DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-5.0DRVT can be used for catalog matching and distributor lookup.

500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: LP5912-5.0DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5912-5.0DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5912-5.0DRVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5912-5.0DRVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5912-5.0DRVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5912-5.0DRVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5912-5.0DRVTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5912-5.0DRVTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP5912-5.0DRVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP5912-5.0DRVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP5912-5.0DRVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5912-5.0DRVT - 923643-LP5912-5.0DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5912-5.0DRVT
923643-LP5912-5.0DRVT
PMIC - PMIC - Voltage Regulators - Linear - LP5912-5.0DRVT 923643-LP5912-5.0DRVT
Manufacturer: Texas Instruments Win Source Part Number: 923643-LP5912-5.0DRV T Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LP5912 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52224-2, 296-52224-1, 296-52224-6

Manufacturer: Texas Instruments
Win Source Part Number: 923643-LP5912-5.0DRVT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP5912
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52224-2, 296-52224-1, 296-52224-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5912-5.0DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5912-5.0DRVT
PMIC - Voltage Regulators - Linear LP5912-5.0DRVT
IC REG LINEAR 5V 500MA 6WSON

IC REG LINEAR 5V 500MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5912-5.0DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5912-5.0DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5912-5.0DRVT
IC REG LINEAR 5V 500MA 6WSON

IC REG LINEAR 5V 500MA 6WSON

Supplier's Site
Voltage Regulators - Linear - LP5912-5.0DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP5912-5.0DRVT
Voltage Regulators - Linear LP5912-5.0DRVT
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP5912-5.0DRVT 296-LP5912-5.0DRVTTR-ND 923643-LP5912-5.0DRVT LP5912-5.0DRVT LP5912-5.0DRVT LP5912-5.0DRVT
Product Name Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP5912-5.0DRVT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Dropout Voltage 1.80E-4 volts 0.1800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2444550 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details