REG ULN, DUAL, 200MA, 6-MICROSMD Product overview: LP8900TLX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8900TLX-3333 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 206548-LP8900TLX-333
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.16V @ 200mA
Operating Supply Current: 120μA to 200μA
PSRR: 75dB to 30dB (1kHz to 1MHz)
Protection Features: Over Temperature, Short Circuit
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP8900TLX-3333 | 206548-LP8900TLX-3333 |
| Product Name | Dual 200MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP8900TLX-3333 |
| Output Voltage | 3.6 volts | 2.8 volts |
| IOUT | 0.2000 amps | 0.2000 amps |
| Dropout Voltage | 0.1100 volts | 0.1600 volts |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Low Dropout |