Texas Instruments High-Performance Analog Dual 3.3V 300mA LDO Voltage Regulator IC LP5996SD-3033

Description
Dual 3.3V LDO Regulator, 300mA, 2.5% Acc, 210mV Dropout, SON Product overview: LP5996SD-3033 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5996SD-3033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 3.3V LDO Regulator, 300mA, 2.5% Acc, 210mV Dropout, SON Product overview: LP5996SD-3033 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5996SD-3033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V 300mA LDO Voltage Regulator IC
699-LP5996SD-3033
Dual 3.3V 300mA LDO Voltage Regulator IC 699-LP5996SD-3033
Dual 3.3V LDO Regulator, 300mA, 2.5% Acc, 210mV Dropout, SON Product overview: LP5996SD-3033 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5996SD-3033 can be used for catalog matching and distributor lookup.

Dual 3.3V LDO Regulator, 300mA, 2.5% Acc, 210mV Dropout, SON Product overview: LP5996SD-3033 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5996SD-3033 can be used for catalog matching and distributor lookup.

Supplier's Site
Newest Parts - LP5996SD-3033 - 1204000-LP5996SD-3033 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LP5996SD-3033
1204000-LP5996SD-3033
Newest Parts - LP5996SD-3033 1204000-LP5996SD-3033
Manufacturer: Texas Instruments Win Source Part Number: 1204000-LP5996SD-303 3 Packaging: Cut Tape (CT) Mounting Style: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 300mA Categories: Integrated Circuits Supplier Device Package: 10-SON (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C PSRR: 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.national.com Manufacturer Package: 10-WFDFN Exposed Pad Maximum Supply Current: 170μA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LP5996 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V, 3.3V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.22V at 150mA, 0.55V at 300mA Current - Quiescent (Iq): 110μA

Manufacturer: Texas Instruments
Win Source Part Number: 1204000-LP5996SD-3033
Packaging: Cut Tape (CT)
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Categories: Integrated Circuits
Supplier Device Package: 10-SON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.national.com
Manufacturer Package: 10-WFDFN Exposed Pad
Maximum Supply Current: 170μA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: LP5996
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V, 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.22V at 150mA, 0.55V at 300mA
Current - Quiescent (Iq): 110μA

Buy Now
PMIC - Voltage Regulators - Linear - LP5996SD-3033 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5996SD-3033
PMIC - Voltage Regulators - Linear LP5996SD-3033
IC REG LINEAR 3V/3.3V 10SON

IC REG LINEAR 3V/3.3V 10SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP5996SD-3033 1204000-LP5996SD-3033 LP5996SD-3033
Product Name Dual 3.3V 300mA LDO Voltage Regulator IC Newest Parts - LP5996SD-3033 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SON Other; 10-WFDFN Exposed Pad
Output Voltage 3.3 volts 3 to 3.3 volts
IOUT 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
Unlock Full Specs
to access all available technical data