Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779935-LP8900TLE-AAE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-WFBGA, DSBGA
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: LP8900
Output Voltage: 2.8V, 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 200μA
PSRR: 75dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 6-DSBGA
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.16V @ 200mA
Alternative Parts (Cross-Reference): UPC37M21TJ-AZ; UPC37M21TJ-A; UPC37M21TJ-E2; UPC37M21TJ-E1-A;
Introduction Date: May 27, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.2V2, CMOS, PBGA6
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.2V2, CMOS, PBGA6
200-mA, low-noise, high-accuracy, dual-channel low-dropout voltage regulator with enable 6-DSBGA -40 to 125 Product overview: LP8900TLE-AAEC/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8900TLE-AAEC/N
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1.5x1.3)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1.5x1.3)
Linear Voltage Regulators 200-mA Ultra-Low-Noise Dual LDO for RF and Analog Circuits 6-DSBGA -40 to 125
IC REG LINEAR 2.8V/1.2V 6DSBGA
IC REG LINEAR 2.8V/1.2V 6DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP8900TLE-AAEC/NOPB | 779935-LP8900TLE-AAEC/NOPB | LP8900TLE-AAEC/NOPB | 776-LP8900TLE-AAEC/NOPB | 296-LP8900TLE-AAEC/NOPBTR-ND | LP8900TLE-AAEC/NOPB | LP8900TLE-AAEC/NOPB | LP8900TLE-AAEC/NOPB |
| Product Name | LP8900 Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits | PMIC - PMIC - Voltage Regulators - Linear - LP8900TLE-AAEC/NOPB | Dual Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA | Other; 6-WFBGA, DSBGA | Other; DSBGA6 | Other; SMD/SMT | Other; 6-WFBGA, DSBGA | |||
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Enable | Over Temperature, Short Circuit | Enable | ||||
| Output Voltage | 1.2 to 3.6 volts | 1.2 volts | 1.2 volts | 1.2 to 2.8 volts | 2.8 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |