Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23
2.85V FIXED POSITIVE LDO REGULATOR, 0.13V DROPOUT, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: REG101NA-2.85/3KG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.13V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.13V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG101NA-2.85/3K
Manufacturer: Texas Instruments
Win Source Part Number: 1242375-REG101NA-2.8
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG101NA-2.85/3KG4 | 699-REG101NA-2.85/3KG4 | 1242375-REG101NA-2.85/3KG4 |
| Product Name | REG101-285 Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response | 2.85V 0.13V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG101NA-2.85/3KG4 |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; SOIC,SOT-23 | Other; SOT-5 | |
| Output Voltage | 2.85 volts | 2.85 volts | |
| IOUT | 0.1000 amps | 0.1000 amps |