Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
IC REG LINEAR 1.5V 350MA 6USON
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5952LC-1.5 | LP5952LC-1.5 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.5 to ? volts | |
| IOUT | 0.3500 amps | 0.3500 amps |