Texas Instruments REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response REG103FA-AKTTTG3

Description
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response - REG103FA-AKTTTG3 - Texas Instruments
Dallas, TX, United States
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response
REG103FA-AKTTTG3
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response REG103FA-AKTTTG3
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
Singapore, Singapore
500mA 5.5V LDO Voltage Regulator IC
699-REG103FA-AKTTTG3
500mA 5.5V LDO Voltage Regulator IC 699-REG103FA-AKTTTG3
500mA LDO, Adj 5.5V, 115mV Dropout, TO-263 Product overview: REG103FA-AKTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG103FA-AKTTTG3 can be used for catalog matching and distributor lookup.

500mA LDO, Adj 5.5V, 115mV Dropout, TO-263 Product overview: REG103FA-AKTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG103FA-AKTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-AKTTTG3 - 1242399-REG103FA-AKTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-AKTTTG3
1242399-REG103FA-AKTTTG3
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-AKTTTG3 1242399-REG103FA-AKTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 1242399-REG103FA-AKT TTG3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: REG103 Output Voltage: 1.295V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-5 Output Voltage MAX: 5.5V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.28V @ 500mA Alternative Parts (Cross-Reference): SPX3819M5-L; TS1115CY RM; OM7581SCM; Introduction Date: April 01, 2007 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242399-REG103FA-AKTTTG3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: REG103
Output Voltage: 1.295V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Output Voltage MAX: 5.5V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.28V @ 500mA
Alternative Parts (Cross-Reference): SPX3819M5-L; TS1115CY RM; OM7581SCM;
Introduction Date: April 01, 2007
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG103FA-AKTTTG3 699-REG103FA-AKTTTG3 1242399-REG103FA-AKTTTG3
Product Name REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 500mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG103FA-AKTTTG3
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; TO-263-5 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 1.3 to 5.5 volts 5.5 volts 1.29 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data