3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125
100-mA, negative linear voltage regulator 3-TO-92 0 to 125 Product overview: MC79L12ACLPRE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACLPRE3 can be used for catalog matching and distributor lookup.
Fixed Negative Standard Regulator, 12V, BIPolar, PBCY3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulators 12V 100mA Fixed Neg Voltage Regulator
IC REG LINEAR -12V 100MA TO92-3
LDO Regulator Neg -12V 0.1A 3-Pin TO-92 T/R
IC REG LINEAR -12V 100MA TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | MC79L12ACLPRE3 | 776-MC79L12ACLPRE3 | MC79L12ACLPRE3 | 296-50361-2-ND | MC79L12ACLPRE3 | MC79L12ACLPRE3 | 815-MC79L12ACLPRE3 | MC79L12ACLPRE3 |
| Product Name | MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | LDO Regulator Neg -12V 0.1A 3-Pin TO-92 T/R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | ||||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; TO-226-3 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | ||
| Output Voltage | -12 volts | -12 volts | -12 volts | -12 volts | -12 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |