LT1009IDRG4 -- VOLTAGE REFERENCE
Texas Instruments
Voltage Reference
LT1009IDRG4
Description
IC VREF SHUNT 0.4% 8SOIC
Description
IC VREF SHUNT 0.4% 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LT1009IDRG4 |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT
2 amps
VIN
8 to 40 volts
View Details
Output Polarity
Negative
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; Soic
View Details
Package Type
Other; 20-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Special Features
Enable, Power Good, Under Voltage Lockout
IOUT
0.5000 amps
View Details