Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA
Fixed Positive LDO Regulator, 3.2V, 0.2V Dropout, PBGA4
3.2V 0.25A LDO Regulator, 4-Pin DSBGA, Pos Fixed Output Product overview: LP5907UVX-3.2/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 0.25A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907UVX-3.2/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1056856-LP5907UVX-3.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA
IC REG LINEAR 3.2V 250MA 4DSBGA
IC REG LINEAR 3.2V 250MA 4DSBGA
LDO Voltage Regulators 250mA,Ultra-Low Noise LDO Reg
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-48607-2-ND | LP5907UVX-3.2/NOPB | 776-LP5907UVX-3.2/NOPB | 1056856-LP5907UVX-3.2/NOPB | LP5907UVX-3.2/NOPB | LP5907UVX-3.2/NOPB | LP5907UVX-3.2/NOPB | 815-LP5907UVX-3.2/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.2V 0.25A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP5907UVX-3.2/NOPB | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators 250mA,Ultra-Low Noise LDO Reg | |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-XFBGA, DSBGA | Other; DSBGA4 | Other; DSBGA | Other; 4-DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | ||
| Special Features | Over Temperature, Short Circuit | Enable |