Win Source Part Number: 977760-LP873200RHDRQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2: 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3: 0.8V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP873200RHDRQ1-ND,29
Base Product Number: LP8732
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
PMIC - Voltage Regulators - Linear Switching Output
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
IC REG QUAD BUCK/LNR 2MHZ 28VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 977760-LP873200RHDRQ1 | 296-51408-2-ND | LP873200RHDRQ1 | LP873200RHDRQ1 | LP873200RHDRQ1 | LP873200RHDRQ1 | LP873200RHDRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | |||||
| Package Type | Other; Tape & Reel | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage | 0.7000 to 3.36 volts |