The LP8340ILDX-ADJ is an adjustable low-dropout CMOS linear regulator capable of delivering up to 1.0 A output current. It operates from a 2.7 V to 10 V input supply and is packaged in a 6-pin WSON with a thermal pad connected to ground. The device maintains a typical quiescent current of 19 µA and includes foldback current limiting and thermal overload protection. Its output voltage is set externally via resistors, with a referenced bandgap voltage of 1.25 V. The part is rated for an operating temperature range of 0°C to 125°C and meets the WSON package dimensions and thermal requirements specified for full 1 A operation.
Low Dropout, Low IQ, 1.0A CMOS Linear Regulator 6-WSON 0 to 125
Adj LDO 1A, 1.25V-9.3V, 10V In, 170uA, 6-WSON Product overview: LP8340ILDX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 9.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 9.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8340ILDX-ADJ can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.25V Min, 9V Max, 1V Dropout, CMOS
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2.92x3.29)
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP8340ILDX-ADJ | 776-LP8340ILDX-ADJ | LP8340ILDX-ADJ | LP8340ILDX-ADJ-ND | LP8340ILDX-ADJ | LP8340ILDX-ADJ |
| Product Name | LP8340 Low Dropout, Low IQ, 1.0A CMOS Linear Regulator | 1A 1.25V 9.3V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; WSON | Other; SOLCC6 | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Thermal Shutdown,Foldback Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 1.25 to 9.3 volts | 1.27 volts | 1.25 to 9.3 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |