Texas Instruments REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response REG103FA-3.3KTTTG3

Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG103FA-3.3KTTTG3 - Texas Instruments
Dallas, TX, United States
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG103FA-3.3KTTTG3
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response REG103FA-3.3KTTTG3
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-3.3KTTTG3 - 1091919-REG103FA-3.3KTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-3.3KTTTG3
1091919-REG103FA-3.3KTTTG3
PMIC - PMIC - Voltage Regulators - Linear - REG103FA-3.3KTTTG3 1091919-REG103FA-3.3KTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 1091919-REG103FA-3.3 KTTTG3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.28V @ 500mA Operating Supply Current: 0.7mA to 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 1091919-REG103FA-3.3KTTTG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
3.3V 500mA 15V LDO Voltage Regulator IC
699-REG103FA-3.3KTTTG3
3.3V 500mA 15V LDO Voltage Regulator IC 699-REG103FA-3.3KTTTG3
3.3V 500mA LDO Regulator, TO-263-5, 15V In, 115mV Dropout Product overview: REG103FA-3.3KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG103FA-3.3KTTT G3 can be used for catalog matching and distributor lookup.

3.3V 500mA LDO Regulator, TO-263-5, 15V In, 115mV Dropout Product overview: REG103FA-3.3KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG103FA-3.3KTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG103FA-3.3KTTTG3 1091919-REG103FA-3.3KTTTG3 699-REG103FA-3.3KTTTG3
Product Name REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG103FA-3.3KTTTG3 3.3V 500mA 15V LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-5
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24030RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ25601RTWR - 849579-BQ25601RTWR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details