Texas Instruments 5 V 0.4 V DPAK LDO Voltage Regulator IC LP8345CDTX-5.0/NOPB

Description
IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.4 V DROPOUT, PSSO2, DPAK-3, Fixed Positive Single Output LDO Regulator Product overview: LP8345CDTX-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.4 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.4 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8345CDTX-5.0/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.4 V DROPOUT, PSSO2, DPAK-3, Fixed Positive Single Output LDO Regulator Product overview: LP8345CDTX-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.4 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.4 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8345CDTX-5.0/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5 V 0.4 V DPAK LDO Voltage Regulator IC
776-LP8345CDTX-5.0/NOPB
5 V 0.4 V DPAK LDO Voltage Regulator IC 776-LP8345CDTX-5.0/NOPB
IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.4 V DROPOUT, PSSO2, DPAK-3, Fixed Positive Single Output LDO Regulator Product overview: LP8345CDTX-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.4 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.4 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8345CDTX-5.0/N OPB can be used for catalog matching and distributor lookup.

IC VREG 5 V FIXED POSITIVE LDO REGULATOR, 0.4 V DROPOUT, PSSO2, DPAK-3, Fixed Positive Single Output LDO Regulator Product overview: LP8345CDTX-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5 V, 0.4 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, 0.4 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8345CDTX-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP8345CDTX-5.0/NOPB - 810085-LP8345CDTX-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8345CDTX-5.0/NOPB
810085-LP8345CDTX-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP8345CDTX-5.0/NOPB 810085-LP8345CDTX-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 810085-LP8345CDTX-5. 0/NOPB Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: TO-252-3 Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 10V PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.4V at 500mA Current - Quiescent (Iq): 50μA Part Number Series: LP8345

Manufacturer: Texas Instruments
Win Source Part Number: 810085-LP8345CDTX-5.0/NOPB
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-252-3
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 10V
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.4V at 500mA
Current - Quiescent (Iq): 50μA
Part Number Series: LP8345

Buy Now
Voltage Regulators - Linear - LP8345CDTX-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP8345CDTX-5.0/NOPB
Voltage Regulators - Linear LP8345CDTX-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear - LP8345CDTX-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP8345CDTX-5.0/NOPB
Voltage Regulators - Linear LP8345CDTX-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP8345CDTX-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP8345CDTX-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP8345CDTX-5.0/NOPB
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LP8345CDTX-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP8345CDTX-5.0/NOPB
PMIC - Voltage Regulators - Linear LP8345CDTX-5.0/NOPB
IC REG LINEAR 5V 500MA TO252-3

IC REG LINEAR 5V 500MA TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP8345CDTX-5.0/NOPB 810085-LP8345CDTX-5.0/NOPB LP8345CDTX-5.0/NOPB LP8345CDTX-5.0/NOPB LP8345CDTX-5.0/NOPB
Product Name 5 V 0.4 V DPAK LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP8345CDTX-5.0/NOPB Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 5 volts 5 to ? volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.2100 volts 0.4000 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data