Win Source Part Number: 1373173-LP87702DRHBT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: LP87702
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Camera
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.8V ~ 5.5V
Current - Supply: 27mA
Automotive, Camera PMIC 32-VQFN (5x5)
Automotive, Camera PMIC 32-VQFN (5x5)
Switching Voltage Regulators Dual Buck Converter and 5-V Boost With Diagnostic Functions 32-VQFN -40 to 125
PWR MGMT SPECIALIZED REGULATOR
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1373173-LP87702DRHBTQ1 | 296-LP87702DRHBTQ1CT-ND | LP87702DRHBTQ1 | LP87702DRHBTQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized | Switching Voltage Regulators | Power Management - Specialized |
| Package Type | Other; Tape & Reel | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |